CEN - PREN 12560-1
Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 1: Non-metallic flat gaskets with or without inserts
pending
| Organization: | CEN |
| Publication Date: | 1 January 2023 |
| Status: | pending |
| Page Count: | 21 |
| ICS Code (Seals for pipe and hose assemblies): | 23.040.80 |
scope:
This document specifies the dimensions, types, designation and marking of non-metallic flat gaskets, with or without inserts, for flanges in accordance with EN 1759-1, EN 1759-3 and EN 1759-4, for Class 150, Class 300, Class 600 and Class 900 for nominal sizes DN 15 to DN 600. In addition, this document also gives guidance on typical materials used and how they should be marked.
Document History
PREN 12560-1
January 1, 2023
Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 1: Non-metallic flat gaskets with or without inserts
This document specifies the dimensions, types, designation and marking of non-metallic flat gaskets, with or without inserts, for flanges in accordance with EN 1759-1, EN 1759-3 and EN 1759-4, for...
January 1, 2001
Flanges and Their Joints - Gaskets for Class-Designated Flanges - Part 1: Non-Metallic Flat Gaskets with or without Inserts
A description is not available for this item.