NEN-EN-ISO 9455-6
Soft soldering fluxes - Test methods - Part 6: Determination and detection of halide (excluding fluoride) content
| Organization: | NEN |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
This document specifies three quantitative methods for the determination of the ionic halide (excluding fluoride) content of soldering fluxes. Halides are calculated as chlorides. A useful qualitative test method for the detection of ionic halides is also described.
Method A is a potentiometric titration method for the determination of halide (excluding fluoride) content and is applicable to flux classes 1 and 2, defined in ISO 9454-1. This method, which is considered the reference method for these fluxes, is suitable for halide contents generally within the range of 0,05 % mass fraction to 2 % mass fraction in the non-volatile matter of the flux.
Method B is a titration method for the determination of the total halide (excluding fluoride) content of water-soluble fluxes. It is applicable to flux classes 2122 to 2124, 3112 to 3114 and 3212 to 3214, as defined in ISO 9454-1.
Method C is a titration method for the determination of the halide (excluding fluoride) content of water-soluble fluxes containing phosphates and is applicable to flux class 331, as defined in ISO 9454-1.
Method D is a qualitative test, using silver chromate test paper, for the presence of ionic halides. The technique can be used for all classes of flux.
Document History