AENOR - UNE-EN ISO 18608

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of the resistance to crack propagation by notch sensitivity testing (ISO 18608:2017) (Endorsed by Asociación Española de Normalización in May of 2022.)

active, Most Current
Organization: AENOR
Publication Date: 1 May 2022
Status: active
Page Count: 19
ICS Code (Advanced ceramics): 81.060.30

Document History

UNE-EN ISO 18608
May 1, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of the resistance to crack propagation by notch sensitivity testing (ISO 18608:2017) (Endorsed by Asociación Española de Normalización in May of 2022.)
A description is not available for this item.
Advertisement