AWWA - C227

Bolted, Split-Sleeve Couplings

active, Most Current
Organization: AWWA
Publication Date: 24 October 2022
Status: active
Page Count: 28
scope:

This standard describes bolted, split-sleeve couplings (couplings) used to join pipe of similar outside diameter. Couplings may be manufactured from carbon steel or stainless steel and are intended for use in systems conveying potable water, wastewater, reclaimed water, or air used in water treatment. This standard covers nominal coupling sizes 3⁄4 in. (20 mm) and larger.

Purpose

The purpose of this standard is to provide the minimum requirements for bolted, split-sleeve couplings for pipe, including requirements for materials, design, testing and inspection, installation, marking, and shipping.

Document History

C227
October 24, 2022
Bolted, Split-Sleeve Couplings
This standard describes bolted, split-sleeve couplings (couplings) used to join pipe of similar outside diameter. Couplings may be manufactured from carbon steel or stainless steel and are intended...
June 11, 2017
Bolted, Split-Sleeve Couplings
This standard describes bolted, split-sleeve couplings (couplings) used to join pipe of similar outside diameter. Couplings may be manufactured from carbon steel or stainless steel and are intended...
January 23, 2011
Bolted, Split-Sleeve Restrained and Nonrestrained Couplings for Plain-End Pipe
This standard describes bolted, split-sleeve couplings (couplings) used to join plain-end pipe of similar outside diameter. Couplings may be manufactured from carbon steel or stainless steel and are...
January 21, 2007
Bolted, Split-Sleeve Restrained and Nonrestrained Couplings for Plain-End Pipe
This standard describes bolted, split-sleeve couplings (couplings) used to join plain-end pipe of similar outside diameter. Couplings may be manufactured from carbon steel or stainless steel and are...

References

Advertisement