GMNA - 9986517
Paint, Two Component Solventborne, Interior Sunscreen Lotion Resistant, for Sheet Molding Compound (SMC)
| Organization: | GMNA |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 4 |
scope:
This specification covers the sunscreen lotion resistance requirements for an interior solventborne two (2) component paint system for use on parts made of Sheet Molding Compound (SMC). Products that are approved to this standard have a target bake of 82 °C (180 °F) and typical bake range of 82 °C to 135 °C (180 °F to 275 °F).
Material Description.
These topcoats are part of a total painted product system and must meet the requirements set forth in this specification and those shown on Engineering Drawings. This specification shall be used in conjunction with GMW14797, Painted Plastic Parts Performance Requirements for Plastic Parts.
Symbols.
Not applicable.
Applicability.
Parts made of SMC using the interior solventborne two (2) component paint system requiring sunscreen lotion resistance.
Remarks.
These topcoats are designed to be applied over a baked primer.
Document History