ISO - 20975-1

Fibre-reinforced plastic composites — Determination of laminate through-thickness properties — Part 1: Direct tension and compression tests

active, Most Current
Organization: ISO
Publication Date: 1 January 2023
Status: active
Page Count: 26
ICS Code (Reinforced plastics): 83.120
scope:

This document specifies methods for determining the through-thickness properties (i.e. strength, modulus of elasticity, Poisson's ratio and strain-to-failure) of fibre-reinforced plastic composites using either rectangular prism and/or waisted block specimens. The methods are suitable for use with a variety of aligned and non-aligned, continuous, and discontinuous fibre formats, with both thermoset and thermoplastic matrices, ranging from 20 mm to 40 mm in thickness.

Three specimen types are described in this document. These are:

- Type I - fixed rectangular cross-section along length of specimen. It is the preferred specimen for determining elastic properties.

- Type II - waisted rectangular cross-section, variable cross-section along length of specimen. It is only suitable for determining tensile strength values and is the preferred specimen for highly anisotropic and thermoplastic materials.

- Type III - waisted rectangular cross-section, fixed cross-section along the gauge-length of specimen. It is used to provide both elastic and strength property data and is the preferred specimen for generating a full stress-strain response.

Specimen types I and II are also suitable for use with unreinforced plastics but are unsuitable for use with rigid cellular materials and sandwich structures containing cellular materials.

Two testing modes are covered:

- Method A - Tension

- Method B - Compression

Document History

20975-1
January 1, 2023
Fibre-reinforced plastic composites — Determination of laminate through-thickness properties — Part 1: Direct tension and compression tests
This document specifies methods for determining the through-thickness properties (i.e. strength, modulus of elasticity, Poisson’s ratio and strain-to-failure) of fibre-reinforced plastic composites...

References

Advertisement