DSF/IEC 62153-4-9/AMD2 ED2

Amendment 2 – Metallic communication cable test methods – Part 4 – 9: Electromagnetic compatibility (EMC) – Coupling attenuation of screened balanced cables, triaxial method

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Coaxial cables. Waveguides): 33.120.10
ICS Code (Emission): 33.100.10
scope:

NEW!IEC 62153-4-9:2018 is available as IEC 62153-4-9:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 62153-4-9:2018 applies to metallic communication cables. It specifies a test method for determining the coupling attenuation aC of screened balanced cables. Due to the concentric outer tube, measurements are independent of irregularities on the circumference and external electromagnetic fields. A wide dynamic and frequency range can be applied to test even super screened cables with normal instrumentation from low frequencies up to the limit of defined transversal waves in the outer circuit at approximately 4 GHz. However, when using a balun, the upper frequency is limited by the properties of the balun. Measurements can be performed with standard tube procedure (respectively with standard test head) according to IEC 62153-4-4 or with open tube (open test head) procedure. The procedure described herein to measure the coupling attenuation aC is based on the procedure to measure the screening attenuation aS according to IEC 62153-4-4. This second edition cancels and replaces the first edition published in 2008. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - two test procedures, open head and standard head procedure; - measuring with balun or with multiport respectively mixed mode VNA; - extension of frequency range up to and above 2 GHz.

Document History

June 6, 2018
Metallic communication cable test methods – Part 4 – 9: Electromagnetic compatibility (EMC) – Coupling attenuation of screened balanced cables, triaxial method
NEW!IEC 62153-4-9:2018 is available as IEC 62153-4-9:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
April 11, 2008
Metallic communication cable test methods – Part 4-9: Electromagnetic compatibility (EMC) – Coupling attenuation of screened balanced cables, triaxial method
This part of IEC 62153 applies to metallic communications cables. It specifies a test method for determining the coupling attenuation aC of screened balanced cables. Due to the concentric outer tube,...
September 13, 2006
Metallic communication cable test methods - Part 4-9: Electromagnetic Compatibility (EMC) - Coupling attenuation of screened balanced cables, triaxial method
A description is not available for this item.
DSF/IEC 62153-4-9/AMD2 ED2
Amendment 2 – Metallic communication cable test methods – Part 4 – 9: Electromagnetic compatibility (EMC) – Coupling attenuation of screened balanced cables, triaxial method
NEW!IEC 62153-4-9:2018 is available as IEC 62153-4-9:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62153-4-9/AMD1 ED2: Metallic communication cable test methods – Part 4 – 9: Electromagnetic compatibility (EMC) – Coupling attenuation of screened balanced cables, triaxial method
No scope available
Metallic cables and other passive components test methods – Part 4 – 9: Electromagnetic compatibility (EMC) – Coupling attenuation of screened balanced cables, triaxial method Amendment 1: Measuring the screening effectiveness of unscreened single or multiple balanced pairs
No scope available
IEC 62153-4-9 ED2: Metallic communication cable test methods – Part 4 – 9: Electromagnetic compatibility (EMC) – Coupling attenuation of screened balanced cables, triaxial method
This part of IEC 62153 applies to metallic communication cables. It specifies a test method for determining the coupling attenuation aC of screened balanced cables. Due to the concentric outer tube,...
Advertisement