DS/CWA 16926-73

Extensions for Financial Services (XFS) interface specification Release 3.50 – Part 73: Card Embossing Unit Device Class Interface – Programmer's Reference – Migration from Version 3.40 (CWA 16926:2020) to Version 3.50 (this CWA)

active, Most Current
Organization: DS
Publication Date: 1 February 2023
Status: active
Page Count: 57
ICS Code (IT applications in banking): 35.240.40
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
ICS Code (Interface and interconnection equipment): 35.200
scope:

This specification shows the modifications made to version 3.40 of CWA 16926-14 in version 3.50.

Document History

DS/CWA 16926-73
February 1, 2023
Extensions for Financial Services (XFS) interface specification Release 3.50 – Part 73: Card Embossing Unit Device Class Interface – Programmer's Reference – Migration from Version 3.40 (CWA 16926:2020) to Version 3.50 (this CWA)
This specification shows the modifications made to version 3.40 of CWA 16926-14 in version 3.50.
February 18, 2020
Extensions for Financial Services (XFS) interface specification Release 3.40 – Part 73: Card Embossing Unit Device Class Interface – Migration from version 3.30 (CWA 16926) to Version 3.40 (this CWA) – Programmer's Reference
This section describes the functions provided by a generic card embossing unit (CEU). These descriptions include definitions of the service-specific commands that can be issued, using the...
Advertisement