DSF/EN 60811-501/PRA2

Electric and optical fibre cables – Test methods for non-metallic materials – Part 501: Mechanical tests – Tests for determining the mechanical properties of insulating and sheathing compounds

pending
Organization: DS
Status: pending
Page Count: 7
ICS Code (Cables): 29.060.20
ICS Code (Insulating materials in general): 29.035.01
scope:

IEC 60811-501:2012 gives the procedure for determining the mechanical properties, which typically applies to cross-linked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-501:2012 cancels and replaces Clause 9 of IEC 60811-1-1:1993, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There is one significant technical change with respect to the previous edition: the requirements for the (minimum) thickness of dumb-bell test pieces have changed. See also the Foreword to IEC 60811-100.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

October 2, 2018
Electric and optical fibre cables – Test methods for non-metallic materials – Part 501: Mechanical tests – Tests for determining the mechanical properties of insulating and sheathing compounds
IEC 60811-501:2012 gives the procedure for determining the mechanical properties, which typically applies to cross-linked and thermoplastic compounds used for insulating and sheathing materials. IEC...
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 501: Mechanical tests - Tests for determining the mechanical properties of insulating and sheathing compounds
IEC 60811-501:2012 gives the procedure for determining the mechanical properties, which typically applies to cross-linked and thermoplastic compounds used for insulating and sheathing materials. IEC...
DSF/EN 60811-501/PRA2
Electric and optical fibre cables – Test methods for non-metallic materials – Part 501: Mechanical tests – Tests for determining the mechanical properties of insulating and sheathing compounds
IEC 60811-501:2012 gives the procedure for determining the mechanical properties, which typically applies to cross-linked and thermoplastic compounds used for insulating and sheathing materials. IEC...
Electric and optical fibre cables – Test methods for non-metallic materials – Part 501: Mechanical tests – Tests for determining the mechanical properties of insulating and sheathing compounds
IEC 60811-501:2012 gives the procedure for determining the mechanical properties, which typically applies to cross-linked and thermoplastic compounds used for insulating and sheathing materials. IEC...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 501: Mechanical tests - Tests for determining the mechanical properties of insulating and sheathing compounds
This Part 501 of IEC 60811 gives the procedure for determining the mechanical properties, which typically applies to cross-linked and thermoplastic compounds used for insulating and sheathing...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 501: Mechanical tests - Tests for determining the mechanical properties of insulating and sheathing compounds
A description is not available for this item.
Advertisement