DS/EN IEC 60721-2-6

Classification of environmental conditions – Part 2-6: Environmental conditions appearing in nature – Earthquake vibration and shock

active
Organization: DS
Publication Date: 31 January 2023
Status: active
Page Count: 34
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60721 deals with environmental conditions appearing in nature related to earthquake vibrations and shocks. Its object is to define some fundamental properties and quantities for characterization of earthquakes as background material for the severities to which products are liable to be exposed during storage and use. Accelerations given are for ground surface conditions only. Conditions related to structures are referred to but restricted to general case descriptions.

Document History

DS/EN IEC 60721-2-6
January 31, 2023
Classification of environmental conditions – Part 2-6: Environmental conditions appearing in nature – Earthquake vibration and shock
This part of IEC 60721 deals with environmental conditions appearing in nature related to earthquake vibrations and shocks. Its object is to define some fundamental properties and quantities for...
Classification of environmental conditions. Part 2-6: Environmental conditions appearing in nature. Earthquake vibration and shock
This part of IEC 60721 deals with environmental conditions appearing in nature related to earthquake vibrations and shocks. Its object is to define some fundamental properties and quantities for...

References

Advertisement