DSF/PREN 4013

Aerospace series – Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated – Classification: 1 550 MPa (at ambient temperature) / 600 °C

pending
Organization: DS
Status: pending
Page Count: 8
ICS Code (Nuts): 49.030.30
scope:

This document specifies the characteristics of self-locking, shank nuts, in NI-PH2601, silver plated, for aerospace applications. Classification: 1 550 MPa 1 / 600 °C 2 . 1 Correspond to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class. 2 Maximum test temperature of the parts.

Document History

February 25, 2005
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1550 MPa (at ambient temperature)/600 °C
This standard specifies the characteristics of self-locking shank nuts in NI-PH2601, silver plated, for aerospace applications. Classification: 1550 MPa /600 °C.
March 24, 2003
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature)/600° C
This standard specifies the characteristics of self-locking shank nuts in NI-P100HT, silver plated, for aerospace applications. Classification: 1 550 MPa 1) / 600 °C 2)
DSF/PREN 4013
Aerospace series – Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated – Classification: 1 550 MPa (at ambient temperature) / 600 °C
This document specifies the characteristics of self-locking, shank nuts, in NI-PH2601, silver plated, for aerospace applications. Classification: 1 550 MPa 1 / 600 °C 2 . 1 Correspond to the minimum...
Advertisement