DSF/FPREN IEC 62496-4-3

Optical circuit boards – Part 4-3: Interface standards – Terminated waveguide OCB assembly using a single-row thirty-two-channel PMT connector intermateable with 250 μm pitch MPO 16

pending, Most Current
Organization: DS
Status: pending
Page Count: 19
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 62496 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as assembly) using single-row thirty-two-channel connectors for polymer waveguides connected with a PMT connector, and the PMT connector is intermateable with MPO 16 specified in IEC 61754-7-4.

Document History

DSF/FPREN IEC 62496-4-3
Optical circuit boards – Part 4-3: Interface standards – Terminated waveguide OCB assembly using a single-row thirty-two-channel PMT connector intermateable with 250 μm pitch MPO 16
This part of IEC 62496 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as assembly) using single-row thirty-two-channel...
Optical circuit boards – Part 4-3: Interface standards – Terminated waveguide OCB assembly using a single-row thirty-two-channel PMT connector intermateable with 250 μm pitch MPO 16
This part of IEC 62496 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as assembly) using single-row thirty-two-channel...
Advertisement