DSF/IEC 62153-4-3/AMD1 ED2
Amendment 1 – Metallic communication cable test methods – Part 4-3: Electromagnetic compatibility (EMC) – Surface transfer impedance – Triaxial method
| Organization: | DS |
| Status: | pending |
| Page Count: | 4 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 62153 determines the screening effectiveness of a cable shield by applying a well-defined current and voltage to the screen of the cable and measuring the induced voltage in order to determine the surface transfer impedance. This test measures only the magnetic component of the transfer impedance. NOTE - The measurement the electrostatic component (the capacitance coupling impedance), is described in IEC 62153-4-8 [1]2. The triaxial method of measurement is in general suitable in the frequency range up to 30 MHz for a 1 m sample length and 100 MHz for a 0,3 m sample length, which corresponds to an electrical length less than about 1/6 of the wavelength in the sample.
Document History