DSF/PREN IEC 62626-1

Low-voltage switchgear and controlgear enclosed equipment – Part 1: Additional requirements for enclosed switch-disconnectors according to IEC 60947-3 to provide isolation of electrical equipment during repair and maintenance work in specific applications

pending, Most Current
Organization: DS
Status: pending
Page Count: 15
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Switches): 29.120.40
scope:

This part of IEC 62626 applies to enclosed switches-disconnectors with rated voltages up to 1 000 V AC for repair and maintenance work or cleaning work in load circuits. Devices within the scope of this standard are derived from switch-disconnectors according to IEC 60947-3. Enclosed switch-disconnectors in this standard are suitable for isolation according to IEC 60947 series and are not supposed to be equipped with means for remote control or automatic switching to avoid unexpected or accidental start. These devices are not intended to be used for operational switching, quick start and stop or jogging.

Document History

DSF/PREN IEC 62626-1
Low-voltage switchgear and controlgear enclosed equipment – Part 1: Additional requirements for enclosed switch-disconnectors according to IEC 60947-3 to provide isolation of electrical equipment during repair and maintenance work in specific applications
This part of IEC 62626 applies to enclosed switches-disconnectors with rated voltages up to 1 000 V AC for repair and maintenance work or cleaning work in load circuits. Devices within the scope of...
Advertisement