DS/ISO 4210-1
Cycles – Safety requirements for bicycles – Part 1: Vocabulary
| Organization: | DS |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Cycles): | 43.150 |
scope:
This document specifies terms and definitions related to safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having maximum saddle height 635 mm or more. This document does not apply to specialized types of bicycle such as delivery bicycles, recumbent bicycles, tandems, BMX bicycles, and bicycles designed and equipped for use in severe applications such as sanctioned competition events, stunting, or aerobatic manoeuvres. NOTE For bicycles with a maximum saddle height of 435 mm or less, see national regulations for ride-on toys, and with a maximum saddle height of more than 435 mm and less than 635 mm, see ISO 8098.
Document History