DSF/ISO/FDIS 8062-4

Geometrical product specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 4: Rules and general tolerances for castings using profile tolerancing in a general datum system

inactive
Organization: DS
Status: inactive
Page Count: 57
ICS Code (Limits and fits): 17.040.10
scope:

This document gives the rules for geometrical dimensioning and tolerancing of final moulded parts and parts machined out of moulded parts. It also gives rules and conventions for the indications of these requirements in technical product documentation and specifies the proportions and dimensions of the graphical symbols to be used. This document provides symbols which may be used to identify the relative completeness of the moulded features and parts. These graphical symbols should not be confused with the graphical symbols for surface texture according to ISO 1302, which are notably larger. This document specifies general geometrical tolerances using surface profile tolerances related to a general datum system that remains on the final part. It specifies also machining allowances and draft angles (tapers) for castings in all cast metals and their alloys produced by various casting manufacturing processes. This document establishes the general principles for presentation of general geometrical tolerances that apply to 2D technical drawings in all disciplines and trades but which can also be applied to 3D applications. NOTE - All figures are shown in 2D views only. When cast datum surfaces are machined, this part of ISO 8062 is not applicable.

Document History

May 12, 2023
Geometrical product specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 4: Rules and general tolerances for castings using profile tolerancing in a general datum system
This document specifies the rules for geometrical dimensioning and tolerancing of final moulded parts and parts machined out of moulded parts. It also specifies rules and conventions for the...
August 7, 2017
Geometrical product specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 4: General tolerances for castings using profile tolerancing in a general datum system
ISO 8062-4:2017 specifies general geometrical tolerances using surface profile tolerances related to a general datum system that remains on the final part. It also specifies machining allowances and...
Geometrical product specifications (GPS) -- Dimensional and geometrical tolerances for moulded parts -- Part 4: General tolerances for castings using profile tolerancing in a general datum system
This part of ISO 8062 specifies general geometrical tolerances, machining allowances and draft angles for castings in all cast metals and their alloys produced by various casting manufacturing...
Geometrical product specifications -- Dimensional and geometrical tolerances for moulded parts -- Part 4: Rules and general tolerances for castings using profile tolerancing in a general datum system
This document gives the rules for geometrical dimensioning and tolerancing of final moulded parts and parts machined out of moulded parts. It also gives rules and conventions for the indications of...
Geometrical product specifications (GPS) -- Dimensional and geometrical tolerances for moulded parts-- Part 4: General tolerances for castings using profile tolerancing in a general datum system
This part of ISO 8062 specifies general geometrical tolerances, machining allowances and draft angles for castings in all cast metals and their alloys produced by various casting manufacturing...
DSF/ISO/FDIS 8062-4
Geometrical product specifications (GPS) – Dimensional and geometrical tolerances for moulded parts – Part 4: Rules and general tolerances for castings using profile tolerancing in a general datum system
This document gives the rules for geometrical dimensioning and tolerancing of final moulded parts and parts machined out of moulded parts. It also gives rules and conventions for the indications of...
Advertisement