NEN-ISO 21843

Determination of the resistance to hydrocarbon pool fires of fire protection materials and systems for pressure vessels

active, Most Current
Organization: NEN
Publication Date: 1 February 2023
Status: active
Page Count: 46
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This document specifies a test method for determining the fire resistance of pressure vessels with a fire protection system when subjected to standard fire exposure conditions. It does not address vessels cooled by water deluge or water monitor. The test data thus obtained permits subsequent classification on the basis of the duration for which the performance of the pressure vessel under these conditions satisfies specified criteria. The design of the pressure vessel is not covered in this document.

Document History

NEN-ISO 21843
February 1, 2023
Determination of the resistance to hydrocarbon pool fires of fire protection materials and systems for pressure vessels
This document specifies a test method for determining the fire resistance of pressure vessels with a fire protection system when subjected to standard fire exposure conditions. It does not address...

References

Advertisement