IETF - RFC 9347

Aggregation and Fragmentation Mode for Encapsulating Security Payload (ESP) and Its Use for IP Traffic Flow Security (IP-TFS)

active, Most Current
Organization: IETF
Publication Date: 1 January 2023
Status: active
Page Count: 31
scope:

This document describes a mechanism for aggregation and fragmentation of IP packets when they are being encapsulated in Encapsulating Security Payload (ESP). This new payload type can be used for various purposes, such as decreasing encapsulation overhead for small IP packets; however, the focus in this document is to enhance IP Traffic Flow Security (IP-TFS) by adding Traffic Flow Confidentiality (TFC) to encrypted IP-encapsulated traffic. TFC is provided by obscuring the size and frequency of IP traffic using a fixed-size, constant-send-rate IPsec tunnel. The solution allows for congestion control, as well as nonconstant send-rate usage.

Document History

RFC 9347
January 1, 2023
Aggregation and Fragmentation Mode for Encapsulating Security Payload (ESP) and Its Use for IP Traffic Flow Security (IP-TFS)
This document describes a mechanism for aggregation and fragmentation of IP packets when they are being encapsulated in Encapsulating Security Payload (ESP). This new payload type can be used for...

References

Advertisement