NEMA - ICS 7.1

Safety Standards for Construction and Guide for Selection, Installation, and Operation of Adjustable-Speed Drive Systems

active, Most Current
Organization: NEMA
Publication Date: 1 January 2022
Status: active
Page Count: 23
scope:

These standards apply to all industrial equipment electrical components and wiring that are parts of the electrical drive system, commencing at the point of connection of input power to these components. They apply to open or enclosed electrical DC drive systems connected to line voltages up to 1.5 kVAC or DC, 50 Hz or 60 Hz, and AC drive systems with converter input voltages up to 1.5 kV, 50 Hz or 60 Hz, and output voltages up to 1.5 kV.

These standards are intended for industrial equipment that will be installed in accordance with the National Electrical Code and the manufacturer's instructions. They are not considered adequate for industrial equipment intended for use in locations that are designated as hazardous in the National Electrical Code.

These standards are generally applicable, but there may be situations where a conflict with other safety measures or operational requirements will necessitate that these standards be modified.

Excluded from this publication are:

a. Portions, subassemblies, or parts of motors or controllers to be used in the manufacture of more complete controllers or drive systems

b. Main propulsion equipment for railroad and transit locomotive cars

c. Automotive equipment

d. Equipment for airborne or aerospace craft

e. Equipment for household use

f. Equipment built to military specifications that conflict with or override the provisions of this publication

g. Additional specific features required for use under unusual service conditions, in locations involving hazardous atmospheres, and for hazardous projects

h. Systems for processes using electricity for purposes other than supplying and controlling electric motors

i. Drive systems rated less than 1/4 horsepower

j. Drive systems for portable tools

k. All electric vehicles

l. Passenger elevators or movable walkways or lifts

m. Marine equipment

n. Grid interactive inverters to connect distributed generation to the electrical grid

o. Traction drives

Document History

ICS 7.1
January 1, 2022
Safety Standards for Construction and Guide for Selection, Installation, and Operation of Adjustable-Speed Drive Systems
These standards apply to all industrial equipment electrical components and wiring that are parts of the electrical drive system, commencing at the point of connection of input power to these...
January 1, 2014
Safety Standards for Construction and Guide for Selection, Installation, and Operation of Adjustable-Speed Drive Systems
These standards apply to all industrial equipment electrical components and wiring which are parts of the electrical drive system, commencing at the point of connection of input power to these...
January 1, 2006
Safety Standards for Construction and Guide for Selection, Installation, and Operation of Adjustable-Speed Drive Systems
These standards apply to all industrial equipment electrical components and wiring which are part of the electrical drive system, commencing at the point of connection of input power to these...
January 1, 2000
Safety Standards for Construction and Guide for Selection, Installation, and Operation of Adjustable-Speed Drive Systems
These standards apply to all industrial equipment electrical components and wiring which are part of the electrical drive system, commencing at the point of connection of input power to these...
January 1, 1995
Safety Standards for Construction and Guide for Selection, Installation, and Operation of Adjustable-Speed Drive Systems
A description is not available for this item.

References

Advertisement