ISO - 22009

Space environment (natural and artificial) — Model of the Earth's magnetospheric magnetic field

active, Most Current
Organization: ISO
Publication Date: 1 January 2023
Status: active
Page Count: 24
ICS Code (Space systems and operations): 49.140
scope:

This document describes the main magnetospheric large-scale current systems and the magnetic field in the Earth's magnetosphere and provides the main requirements to the model of the magnetospheric magnetic field. Ionospheric currents are not considered in this document. The document also provides a working example of the model and establishes the parameters of magnetospheric large-scale current systems which are changing in accordance with conditions in the space environment. The document can be used to develop the new models of magnetospheric magnetic field. Such models are useful in investigating physical processes in the Earth's magnetosphere as well as in calculations, developing, testing and estimating the results of exploitation of spacecrafts and other equipment operating in the space environment.

Document History

22009
January 1, 2023
Space environment (natural and artificial) — Model of the Earth's magnetospheric magnetic field
This document describes the main magnetospheric large-scale current systems and the magnetic field in the Earth's magnetosphere and provides the main requirements to the model of the magnetospheric...
December 1, 2009
Space systems - Space environment (natural and artificial) - Model of the earth's magnetospheric magnetic field
This International Standard describes the main magnetospheric large-scale current systems and the magnetic field in the earth's magnetosphere and provides the main requirements for a model of the...

References

Advertisement