ISO - 15500-21

Road vehicles — Compressed natural gas (CNG) fuel system components — Part 21: Discharge line closures

active, Most Current
Organization: ISO
Publication Date: 1 February 2023
Status: active
Page Count: 12
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies tests and requirements for discharge lines closures, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833.

This document is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using natural gas in accordance with the ISO 15403-1. It is not applicable to the following:

a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer;

b) fuel containers;

c) stationary gas engines;

d) container-mounting hardware;

e) electronic fuel management;

f) refuelling receptacles.

Document History

15500-21
February 1, 2023
Road vehicles — Compressed natural gas (CNG) fuel system components — Part 21: Discharge line closures
This document specifies tests and requirements for discharge lines closures, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833....

References

Advertisement