ISO/IEC 9660

Information processing — Volume and file structure of CD-ROM for information interchange

active, Most Current
Organization: ISO
Publication Date: 1 January 2023
Status: active
Page Count: 70
ICS Code (Optical storage devices): 35.220.30
scope:

This document specifies the volume and file structure of compact disc read-only memory (CD-ROM) for the interchange of information between users of information processing systems.

This document specifies:

- the attributes of the volume and the descriptors recorded on it;

- the relationship among volumes of a volume set;

- the placement of the files;

- the attributes of the files;

- record structures intended for use in the input or output data streams of an application program when such data streams are required to be organized as sets of records;

- three nested levels of medium interchange;

- two nested levels of implementation;

- requirements for the processes which are provided within information processing systems, to enable information to be interchanged between different systems, utilizing recorded CD-ROM as the medium of interchange; for this purpose, this document specifies the functions to be provided within systems which are intended to originate or receive CD-ROM which conform to this document.

Document History

ISO/IEC 9660
January 1, 2023
Information processing — Volume and file structure of CD-ROM for information interchange
This document specifies the volume and file structure of compact disc read-only memory (CD-ROM) for the interchange of information between users of information processing systems. This document...
April 1, 2020
Information processing — Volume and file structure of CD-ROM for information interchange AMENDMENT 2
A description is not available for this item.
May 1, 2013
Information processing - Volume and file structure of CD-ROM for information interchange AMENDMENT 1
A description is not available for this item.
January 1, 1988
Information Processing - Volume and File Structure of CD-ROM for Information Interchange
Scope and field of application This International Standard specifies the volume and file structure of compact read only optical disks (CD-ROM) for the interchange of information between users of...

References

Advertisement