CEI - EN 60312-1/A11

Vacuum cleaners for household use Part 1: Dry vacuum cleaners - Methods for measuring the performance

active, Most Current
Organization: CEI
Publication Date: 1 January 2023
Status: active
Page Count: 90
ICS Code (Cleaning appliances): 97.080
scope:

"This document is applicable for measurements of the performance of mains-operated dry vacuum cleaners, including water filter vacuum cleaners for household or similar use.

NOTE 1 Measurements of the performance of mains-operated commercial dry vacuum cleaners are found in EN IEC 62885-8.

The purpose of this document is to specify essential performance characteristics of dry vacuum cleaners which are of interest to users and to describe methods for measuring these characteristics.

NOTE 2 Due to the influence of environmental conditions, variations in time, origin of test materials and proficiency of the operator, some of the described test methods will give more reliable results when applied for comparative testing of a number of appliances at the same time, in the same laboratory and by the same operator.

NOTE 3 The methods here can be applied with modifications for surface-cleaning product types or technologies not currently covered within the scope.

For safety requirements, reference is made to EN 60335-1 and EN 60335-2-2.

A recommendation on information for the consumer at the point of sale is given in Annex B."

Document History

EN 60312-1/A11
January 1, 2023
Vacuum cleaners for household use Part 1: Dry vacuum cleaners - Methods for measuring the performance
“This document is applicable for measurements of the performance of mains-operated dry vacuum cleaners, including water filter vacuum cleaners for household or similar use. NOTE 1 Measurements of...
October 1, 2017
Vacuum cleaners for household use Part 1: Dry vacuum cleaners - Methods for measuring the performance
This International Standard is applicable for measurements of the performance of dry vacuum cleaners for household use in or under conditions similar to those in households. The purpose of this...
October 1, 2013
Vacuum cleaners for household use Part 1: Dry vacuum cleaners - Methods for measuring the performance
This International Standard is applicable for measurements of the performance of dry vacuum cleaners for household use in or under conditions similar to those in households. The purpose of this...

References

Advertisement