CEI - EN IEC 60309-2

Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes Part 2: Dimensional compatibility requirements for pin and contact-tube accessories

active, Most Current
Organization: CEI
Publication Date: 1 January 2023
Status: active
Page Count: 84
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This document applies to plugs, fixed or portable socket-outlets, and appliance inlets, hereinafter referred to as accessories, with a rated operating voltage not exceeding 1 000 V DC or 1 000 V AC with a frequency not exceeding 500 Hz and a rated current not exceeding 125 A, primarily intended for industrial use, either indoors or outdoors.

These accessories are intended to be installed by instructed persons or skilled persons only.

NOTE 1 All references for accessories with a rated current of more than 125 A in IEC 60309-1 are not applicable to this document.

This document applies to accessories with pins and contact-tubes of standardized configurations.

This document applies to accessories, for use when the ambient temperature is normally within the range −25 °C to 40 °C.

The use of these accessories on building sites and for agricultural, commercial and domestic applications is not precluded.

This document applies to accessories with screwless-type terminals or insulation piercing terminals, with a rated current up to and including 32 A for series I and 30 A for series II.

Socket-outlets or appliance inlets incorporated in or fixed to electrical equipment are within the scope of this document. This document also applies to accessories intended to be used in extra-low voltage installations.

NOTE 2 This document does not apply to accessories primarily intended for domestic and similar general purposes.

In locations where special conditions prevail, for example on board ship or where explosions are liable to occur, additional requirements can be necessary.

Document History

EN IEC 60309-2
January 1, 2023
Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes Part 2: Dimensional compatibility requirements for pin and contact-tube accessories
This document applies to plugs, fixed or portable socket-outlets, and appliance inlets, hereinafter referred to as accessories, with a rated operating voltage not exceeding 1 000 V DC or 1 000 V AC...
August 1, 2012
Plugs, socket-outlets and couplers for industrial purposes Part 2: Dimensional interchangeability requirements for pin and contacttube accessories
Replace in the first paragraph the value "690 V" by "1 000 V". Replace the fifth paragraph – text introduced by amendment 1 – by the following: This standard applies to accessories with screwless...
February 1, 2008
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
La presente Variante, che recepisce la EN 60309-2/A1 dell'aprile 2004, aggiunge, in particolare, un nuovo paragrafo sui morsetti a vite, identificati dalla taglia dei morsetti stessi, e modifica gli...
September 1, 2007
Spine e prese per uso industriale - Parte 2: Prescrizioni per intercambiabilità dimensionale per apparecchi con spinotti ad alveoli cilindrici
La presente Variante, che recepisce la EN 60309-2/A1 dell'aprile 2004, aggiunge, in particolare, un nuovo paragrafo sui morsetti a vite, identificati dalla taglia dei morsetti stessi, e modifica gli...
April 1, 2005
Spine e prese per uso industriale - Parte 2: Prescrizioni per intercambiabilità dimensionale per apparecchi con spinotti ad alveoli cilindrici
La presente Variante é annullata e sostituita dalla Nuova Variante, CEI EN 60309-1/A1:2007-09 (CEI 23-12/2; V2); tuttavia rimane applicabile fino al 01-11-2009.
March 1, 2000
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
La Norma si applica alle spine e prese fisse, ai dispositivi di accoppiamento per cavi e per apparecchi con tensione nominale di impiego non superiore a 690 V, 500 Hz, e corrente nominale non...
February 1, 2000
Spine e prese per uso industriale - Parte 2: Prescrizioni per l’intercambiabilità dimensionale per spine e prese con spinotti ad alveoli cilindrici
La Norma si applica alle spine e prese fisse, mobili e per apparecchi con tensione nominale di impiego non superiore a 690 V, 500 Hz, e corrente nominale non superiore a 125 A, destinati...
September 1, 1997
Spine e prese per uso industriale. - Parte 2: Prescrizioni per intercambiabilità dimensionale per spine e prese con spinotti ad alveoli cilindrici
La Norma si applica alle spine e prese fisse, mobili e per apparecchi con tensione nominale di impiego non superiore a 690 V, 500 Hz, e corrente nominale non superiore a 125 A, destinati...
November 1, 1992
Spine e prese per uso industriale. - Parte 2: Prescrizioni per intercambiabilità dimensionale per spine e prese con spinotti ad alveoli cilindrici
Versione italiana della Norma Europea CENELEC EN 60309-2, equivalente alla Pubblicazione IEC 60309-2 (1989), con il testo originale nella versione inglese a fronte del testo italiano, la Norma si...

References

Advertisement