CEI - EN IEC 63248

Conductors for overhead lines - Coated or cladded metallic wire for concentric lay stranded conductors

active, Most Current
Organization: CEI
Publication Date: 1 January 2023
Status: active
Page Count: 54
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Electrical wires and cables in general): 29.060.01
scope:

This document specifies the properties of wires in the diameter range of, but not limited to, 1,25 mm to 5,50 mm. This document is applicable to coated or cladded metallic wires before stranding used either as concentric lay overhead stranded conductors, or in the manufacture of cores for concentric lay overhead stranded conductors, for power transmission purposes.

The various wire types and their designations are listed in Table A.1. For calculation purposes the values listed in Annex B are used.

Document History

EN IEC 63248
January 1, 2023
Conductors for overhead lines - Coated or cladded metallic wire for concentric lay stranded conductors
This document specifies the properties of wires in the diameter range of, but not limited to, 1,25 mm to 5,50 mm. This document is applicable to coated or cladded metallic wires before stranding used...

References

Advertisement