CEI - EN IEC 61300-2-46/AC

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-46: Tests - Damp heat, cyclic

active, Most Current
Organization: CEI
Publication Date: 1 January 2023
Status: active
Page Count: 8
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

EN IEC 61300-2-46/AC
January 1, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-46: Tests - Damp heat, cyclic
A description is not available for this item.
September 1, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-46: Tests - Damp heat, cyclic
The purpose of this part of IEC 61300 is to describe a test to determine the suitability of a fibre optic device to withstand the environmental condition of high humidity and change of temperature...
November 1, 2018
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-46: Tests - Damp heat cyclic
A description is not available for this item.
March 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-46: Tests - Damp heat cyclic
Lo scopo di questa parte della serie di Norme EN 61300 è quello di definire l’idoneità di un componente per fibre ottiche a resistere alle condizioni ambientali di elevata umidità e variazione di...
Advertisement