AENOR - UNE-EN IEC/IEEE 63195-1

Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) - Part 1: Measurement procedure (Endorsed by Asociación Española de Normalización in February of 2023.)

active, Most Current
Organization: AENOR
Publication Date: 1 February 2023
Status: active
Page Count: 152
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

UNE-EN IEC/IEEE 63195-1
February 1, 2023
Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) - Part 1: Measurement procedure (Endorsed by Asociación Española de Normalización in February of 2023.)
A description is not available for this item.
Advertisement