DS/ISO/IEC 18047-63
Information technology – Radio frequency identification device conformance test methods – Part 63: Test methods for air interface communications at 860 MHz to 960 MHz
| Organization: | DS |
| Publication Date: | 7 February 2023 |
| Status: | active |
| Page Count: | 128 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This document specficies test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-63. This document does not apply to the testing of conformity with regulatory or similar requirements. The test methods specify only the verification of the mandatory functions and any optional functions which are implemented. This can, in appropriate circumstances, be supplemented by further, application-specific
Document History