DSF/PREN IEC 62631-2-3
Dielectric and resistive properties of solid insulating materials – Part 2-3: Determination of relative permittivity and dielectric dissipation factor (AC methods) – Contact electrode method for insulating films
| Organization: | DS |
| Status: | pending |
| Page Count: | 30 |
| ICS Code (Insulating materials in general): | 29.035.01 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
This International Standard of IEC 62631-2-3 specifies the measuring technology and the test method for relative permittivity and dielectric dissipation factor of insulating polymer film with very thin thickness without any additional layer and metallization on the sample surface. The adaptive thickness range is about from 10 to 100 μm. The proposed frequency is the power frequency (50 or 60 Hz), and it is also suitable in the technical frequency range from 1 Hz to 1 MHz.
Document History