DSF/IEC 60227-4 ED3

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 4: Sheathed cables for fixed wiring

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Cables): 29.060.20
scope:

This part of IEC 60227 details the particular specification for light polyvinyl chloride sheathed cables of rated voltage of 300/500 V. Each cable shall comply with the appropriate requirements given in IEC 60227-1 and the particular requirements of this part. The tests for cables of IEC 60227 series are described in IEC 63294.

Document History

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 4: Sheathed cables for fixed wiring
IEC 60227-4 ED3:2023 (EN) details the particular specifications for light polyvinyl chloride sheathed cables of rated voltages of 300/500 V. This document provides the particular requirements for...
DSF/IEC 60227-4 ED3
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 4: Sheathed cables for fixed wiring
This part of IEC 60227 details the particular specification for light polyvinyl chloride sheathed cables of rated voltage of 300/500 V. Each cable shall comply with the appropriate requirements given...
Advertisement