DS/ISO 23697-2

Water quality – Determination of total bound nitrogen (ST-TNb) in water using small-scale sealed tubes – Part 2: Chromotropic acid colour reaction

active, Most Current
Organization: DS
Publication Date: 10 February 2023
Status: active
Page Count: 18
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This document specifies a method for the determination of total bound nitrogen (ST-TNb) in water of various origins: groundwater, surface water and wastewater, in a measuring range of concentration generally between 0,5 mg/l and 150 mg/l of ST-TNb using the small-scale sealed tube method. Different measuring ranges of small-scale sealed tube methods can be required. The measuring ranges can vary depending on the type of small-scale sealed tube method of different manufacturers. It is up to the user to choose the small-scale sealed tube test with the appropriate application range or to adapt samples with concentrations exceeding the measuring range of a test by preliminary dilution. NOTE      The results of a small-scale sealed tube test are most precise in the middle of the application range of the test. All small-scale sealed tube methods are based on a heated alkaline potassium persulfate oxidation in a heating block at 100 °C and different digestion times are applicable. Chromotropic colour reaction is applied, depending on the typical operating procedure of the small-scale sealed tube used, see Clause 9.

Document History

DS/ISO 23697-2
February 10, 2023
Water quality – Determination of total bound nitrogen (ST-TNb) in water using small-scale sealed tubes – Part 2: Chromotropic acid colour reaction
This document specifies a method for the determination of total bound nitrogen (ST-TNb) in water of various origins: groundwater, surface water and wastewater, in a measuring range of concentration...
Advertisement