DSF/PREN IEC 60794-1-212

Optical fibre cables – Part 1-212: Generic specification – Basic optical cable test procedures – Environmental test methods – Temperature cycling with cable elements fixed at both ends, Method F12

pending, Most Current
Organization: DS
Status: pending
Page Count: 11
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 defines the test procedure to examine the attenuation behaviour (change in attenuation) when an optical fibre cable with cable elements fixed at both ends is subjected to temperature cycling. This test assesses the attenuation behaviour of a cable under a no-end movement condition intended for termination with, for example, interconnecting devices or passive components. NOTE - IEC 60794-1-22, method F1, is a general temperature cycling test for cables

Document History

DSF/PREN IEC 60794-1-212
Optical fibre cables – Part 1-212: Generic specification – Basic optical cable test procedures – Environmental test methods – Temperature cycling with cable elements fixed at both ends, Method F12
This part of IEC 60794 defines the test procedure to examine the attenuation behaviour (change in attenuation) when an optical fibre cable with cable elements fixed at both ends is subjected to...
Advertisement