NEN-EN 3043

Aerospace series - Fasteners, externally threaded, in heat resisting steel FE PA92HT (A286) - Classification: 900 MPa/650 °C, manufacturing method optional - Technical specification

pending
Organization: NEN
Publication Date: 1 February 2023
Status: pending
Page Count: 26
ICS Code (Fasteners in general): 49.030.01
scope:

This document specifies the technical and quality assurance requirements for externally threaded fasteners in material FE-PA92HT (A286) of tensile strength class 900 MPa at room temperature, maximum test temperature of material 650 °C.

The externally threaded fasteners specified here may be manufactured by machining from bar or by forging at the manufacturer's option, if forged there is no requirement for control of grain flow.

Primarily for aerospace applications it is applicable to such externally threaded fasteners when referenced on the product standard or drawing.

Document History

NEN-EN 3043
February 1, 2023
Aerospace series - Fasteners, externally threaded, in heat resisting steel FE PA92HT (A286) - Classification: 900 MPa/650 °C, manufacturing method optional - Technical specification
This document specifies the technical and quality assurance requirements for externally threaded fasteners in material FE-PA92HT (A286) of tensile strength class 900 MPa at room temperature, maximum...
June 1, 2008
Aerospace series - Fasteners, externally threaded, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa/650°C, manufacturing method optional - Technical specification
This standard specifies the technical and quality assurance requirements for externally threaded fasteners in material FE-PA92HT (A286) of tensile strength class 900 MPa at room temperature, maximum...

References

Advertisement