NEN-EN 556-2

Sterilization of medical devices - Requirements for medical devices to be designated ''STERILE" - Part 2: Requirements for aseptically processed medical devices

pending
Organization: NEN
Publication Date: 1 February 2023
Status: pending
Page Count: 22
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

This document specifies the requirements for an aseptically processed medical device to be designated 'STERILE'.

NOTE For the purpose of the EU Directive(s) for medical devices (see Bibliography), designating that a medical device is 'STERILE' is permissible when a validated manufacturing and sterilization process has been applied. Requirements for validation and routine control of aseptic processes are specified in EN ISO 13408-1. Specific requirements for the aseptic processing of solid medical devices and combination products are specified in ISO 13408-7.

Document History

NEN-EN 556-2
February 1, 2023
Sterilization of medical devices - Requirements for medical devices to be designated ''STERILE" - Part 2: Requirements for aseptically processed medical devices
This document specifies the requirements for an aseptically processed medical device to be designated 'STERILE'. NOTE For the purpose of the EU Directive(s) for medical devices (see Bibliography),...
September 1, 2015
Sterilization of medical devices - Requirements for medical devices to be designated ''STERILE" - Part 2: Requirements for aseptically processed medical devices
NEN-EN 556-2 specifies the requirements for an aseptically processed medical device to be designated 'STERILE'.
January 1, 2014
Sterilization of medical devices - Requirements for medical devices to be designated ''STERILE'' - Part 2: Requirements for aseptically processed medical devices
NEN-EN 556-2 specifies the requirements for an aseptically processed medical device to be designated 'STERILE'.
January 1, 2004
Sterilization of medical devices - Requirements for medical devices to be designated "STERILE" - Part 2: Requirements for aseptically processed medical devices
This European Standard specifies the requirements for an aseptically processed medical device to be designated 'STERILE'.
January 1, 2002
Sterilization of medical devices - Requirements for medical devices to be designated "STERILE" - Part 2: Requirements for aseptically processed medical devices
This European Standard specifies the requirements for an aseptically processed medical device to be designated 'STERILE'.

References

Advertisement