ASD-STAN - PREN 4114
Aerospace series — Clamps, loop (“P” type) in aluminium alloy with rubber cushioning — Dimensions, masses
| Organization: | ASD-STAN |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 10 |
scope:
This document specifies the required characteristics of loop style clamps ("P" type) in aluminium alloy with various cushion materials.
These clamps are used for supporting aerospace pipe assemblies and electrical cable bundles.
They are used up to 80 °C max.
Usage at a higher temperature is at the option of the user.
For temperature range and environmental considerations, see the various cushion material standards.
Document History