ETSI - TR 119 404
Electronic Signatures and Infrastructures (ESI); NIS2 and its impact on eIDAS standards
| Organization: | ETSI |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 19 |
scope:
The present document:
• outlines the main requirements of NIS2;
• analyses the requirements of NIS2 Directive against the existing cybersecurity provisions of ETSI EN 319 401 [i.7] in order to identify areas where additional provisions are needed;
• takes into account the use of ISO 27002 general information security controls for cyber security used in support of ETSI EN 319 401 [i.7] including revisions to align with the major reorganisation to ISO 27002 from the 27002:2013 [i.5] to the 27002:2022 [i.6];
• establishes a methodology for aligning other ETSI standards with the NIS2 Directive.
Document History