ETSI - EN 303 661

Short Range Devices (SRD); Ground Based Synthetic Aperture Radar (GBSAR) in the frequency range 17,1 GHz to 17,3 GHz and High Definition Ground Based Synthetic Aperture Radar (HD-GBSAR) in the frequency range 76 GHz to 77 GHz; Harmonised Standard for access to radio spectrum

pending, Most Current
Organization: ETSI
Publication Date: 1 February 2023
Status: pending
Page Count: 50
scope:

The present document specifies technical characteristics and methods of measurements for Ground Based Synthetic Aperture Radar (GBSAR) and High Definition Ground Based Synthetic Aperture Radar (HD-GBSAR).

GBSAR devices within the scope of the present document are covered by SRD regulations:

• ERC/REC 70-03 [i.2], annex 6 (17,1 GHz to 17,3 GHz); and

• Commission Implementing Decision (EU) 2022/180 [i.3] for SRD, band no. 65.

GBSAR within the scope of the present document provide:

• an output logic test signal indicating when the intended operation command of GBSAR is started and stopped respectively;

• an output logic signal indicating when the DAA is active/not active.

HD-GBSAR devices within the scope of the present document are covered by ECC Decision:

• ECC/DEC/(21)02 [i.10].

HD-GBSAR within the scope of the present document also provide:

• an output logic signal indicating when the DAA is active/not active.

NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.

Document History

EN 303 661
February 1, 2023
Short Range Devices (SRD); Ground Based Synthetic Aperture Radar (GBSAR) in the frequency range 17,1 GHz to 17,3 GHz and High Definition Ground Based Synthetic Aperture Radar (HD-GBSAR) in the frequency range 76 GHz to 77 GHz; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for Ground Based Synthetic Aperture Radar (GBSAR) and High Definition Ground Based Synthetic Aperture Radar...

References

Advertisement