CENELEC - EN IEC 61400-12

Wind energy generation systems - Part 12: Power performance measurements of electricity producing wind turbines - Overview

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2022
Status: active
Page Count: 20
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of IEC 61400 defines procedures for assessing the power performance characteristics of wind turbines.

This document provides a general introduction to the available options for power performance measurement and the contributing evaluations which are further detailed in the other parts of the IEC 61400-12 series. Although this document (along with other parts of the IEC 61400-12 series) also defines the specifications of the meteorological variables (and in particular wind speed) required for the power performance evaluation, the methods and procedures for measuring or otherwise acquiring the wind speed data are defined in the IEC 61400-50 wind measurement series.

Document History

EN IEC 61400-12
October 1, 2022
Wind energy generation systems - Part 12: Power performance measurements of electricity producing wind turbines - Overview
This part of IEC 61400 defines procedures for assessing the power performance characteristics of wind turbines. This document provides a general introduction to the available options for power...
April 1, 1998
Wind Turbine Generator Systems Part 12: Wind Turbines Power Performance Testing
A description is not available for this item.

References

Advertisement