ASD-STAN - PREN 3645-002
Aerospace series — Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous — Part 002: Specification of performance and contact arrangements
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 49 |
scope:
This document specifies the performances and contact arrangements for threaded ring coupling circular connectors, fire resistant or non-fire resistant, intended for use in a temperature range from −65 °C to 175 °C or 200 °C continuous.
Document History
PREN 3645-002
January 1, 2023
Aerospace series — Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous — Part 002: Specification of performance and contact arrangements
This document specifies the performances and contact arrangements for threaded ring coupling circular connectors, fire resistant or non-fire resistant, intended for use in a temperature range from...
April 30, 2013
Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous Part 002: Specification of performance and contact arrangements
This standard defines the performances and contact arrangements for threaded ring coupling circular connectors, fire-resistant or non fire-resistant, intended for use in a temperature range from - 65...
January 1, 2002
Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Triple Start Threaded Coupling, Operating Temperature 175 Degrees Celcius or 200 Degrees Celsius Continuous Part 002: Specification of Performance and Contact Arrangements
A description is not available for this item.
April 1, 1996
Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Triple Start Threaded Coupling Operating Temperatures 175 Degrees C or 200 Degrees C Continuous Part 002 - Specification of Performance and Contact Arrangements
A description is not available for this item.