DLA - MIL-PRF-32159/10 (4)
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ1010
| Organization: | DLA |
| Publication Date: | 20 January 2023 |
| Status: | active |
| Page Count: | 5 |
scope:
Scope.
This specification covers the requirements for style RCZ1010, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials. Designers are CAUTIONED on using these resistors in high power pulses application (see 6.5).
intended Use:
Chip resistors are intended to be use in thin or thick film hybrid circuits where micro-circuitry is indicated and in surface mount applications.
Document History