DLA - MIL-PRF-32159/6 (4)

RESISTOR, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0705

active, Most Current
Organization: DLA
Publication Date: 20 January 2023
Status: active
Page Count: 5
scope:

Scope.

This specification covers the requirements for style RCZ0705, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials. Designers are CAUTIONED on using these resistors in high power pulses application.

intended Use:

Chip resistors are intended to be use in thin or thick film hybrid circuits where micro-circuitry is indicated and in surface mount applications.

Document History

MIL-PRF-32159/6 (4)
January 20, 2023
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0705
Scope. This specification covers the requirements for style RCZ0705, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination...
August 18, 2017
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0705
This specification covers the requirements for style RCZ0705, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials....
February 21, 2013
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0705
This specification covers the requirements for style RCZ0705, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials....
December 6, 2007
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0705
This specification covers the requirements for style RCZ0705, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials.
July 1, 2004
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0705
This specification covers the requirements for style RCZ0705, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials.

References

Advertisement