Purpose of Standard Roller bearing performance is a function of many variables. These include the bearing design, the characteristics of the material from which the bearings are made, the way in...
Purpose of Standard Ball bearing performance is a function of many variables. These include the bearing design, the characteristics of the material from which the bearings are made, the way in which...
This specification2 covers seamless and welded black and hot-dipped galvanized steel pipe in NPS 1⁄8 to NPS 26 [DN 6 to DN 650] (Note 1), inclusive, with nominal wall thickness (Note 2) as given in...
This standard applies to customer acceptance for mechanical and electrical integrity testing of submersible pumps, unless otherwise agreed or specified. The pump types covered by this standard are:...