ISO - 19438

Diesel fuel and petrol filters for internal combustion engines — Filtration efficiency using particle counting and contaminant retention capacity

active, Most Current
Organization: ISO
Publication Date: 1 February 2023
Status: active
Page Count: 36
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies a multi-pass filtration test, with continuous contaminant injection and using the on line particle counting method, to evaluate the performance of diesel fuel and petrol filters for internal combustion engines submitted to a constant flow rate of test liquid. The test procedure determines the contaminant capacity of a filter, its particulate removal characteristics and differential pressure. This document is applicable to filter elements having a rated flow between 50 l/h and 800 l/h; however, by agreement between the filter manufacturer and customer, and with some modifications, the procedure is permitted for application to fuel filters with higher flow rates.

Document History

19438
February 1, 2023
Diesel fuel and petrol filters for internal combustion engines — Filtration efficiency using particle counting and contaminant retention capacity
This document specifies a multi-pass filtration test, with continuous contaminant injection and using the on line particle counting method, to evaluate the performance of diesel fuel and petrol...
November 1, 2003
Diesel fuel and petrol filters for internal combustion engines Filtration efficiency using particle counting and contaminant retention capacity
This International Standard specifies a multi-pass filtration test, with continuous contaminant injection and using the on-line particle counting method, for evaluating the performance of diesel fuel...
November 1, 2003
Diesel fuel and petrol filters for internal combustion engines Filtration efficiency using particle counting and contaminant retention capacity
A description is not available for this item.

References

Advertisement