DS/IEC 61156-8 ED2
Multicore and symmetrical pair/quad cables for digital communications – Part 8: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Work area wiring – Sectional specification
| Organization: | DS |
| Publication Date: | 14 February 2023 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
IEC 61156-8:2023 is available as IEC 61156-8:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 61156-8:2023 relates to IEC 61156-1 and IEC 61156-7. The cables described herein are specified up to 1 200 MHz and are specifically designed to build work area cords. It covers a cable having four individually screened (S/FTP) pairs. The cable can be provided with a common screen over the cable core. The cables covered by this sectional specification are intended to operate with voltages and currents normally encountered in communication systems and support the delivery of DC low voltage remote powering applications. These cables are not intended to be used in conjunction with low impedance sources, for example the electric power supply of public utility mains. This second edition cancels and replaces the first edition published in 2009, and Amendment 1:2013. This edition includes the following significant technical changes with respect to the previous edition: a. align clauses with IEC 61156-1:2023; b. additional reference to IEC 62153-4-9 test method (triaxial) for coupling attenuation measurement to be consistent with all other parts of the IEC 61156 series; c. incorporation of blank detail specification.
Document History