DSF/IEC 61196-9 ED2

Coaxial communication cables – Part 9: Sectional specification for RF flexible cables

inactive
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 specifies the materials and cable construction for RF flexible coaxial communication cables with solid or with semi-air-spaced dielectric, IEC type designation, identification, marking and labelling, standard rating and characteristics, requirements of finished cables, quality assessment, delivery and storage, etc. This part of IEC 61196 applies to RF flexible coaxial communication cables for used in mobile communication systems, microwave test equipment and other fields. It should be read in conjunction with IEC 61196-1.

Document History

July 6, 2023
Coaxial communication cables – Part 9: Sectional specification for flexible RF coaxial cables
IEC 61196-9:2023 specifies the materials and cable construction for RF flexible coaxial communication cables with solid or with semi-air-spaced dielectric, IEC type designation, identification,...
DSF/IEC 61196-9 ED2
Coaxial communication cables – Part 9: Sectional specification for RF flexible cables
This part of IEC 61196 specifies the materials and cable construction for RF flexible coaxial communication cables with solid or with semi-air-spaced dielectric, IEC type designation, identification,...
Advertisement