DSF/IEC 61196-8-1 ED2

Coaxial communication cables – Part 8-1: Blank detail specification for semi-flexible cables with fluoropolymer dielectric

inactive
Organization: DS
Status: inactive
Page Count: 9
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-8, it specifies the requirements of semi-flexible coaxial communication cables with fluoropolymer dielectric and tin soaked copper wire braid outer conductor. These cables are intended for use in mobile communication base station antenna system, terrestrial microwave communication, radar systems and wireless equipment or other signal transmission equipments or units. This part of IEC 61196 is used in conjunction with IEC 61196-1 and IEC 61196-8, which determines the layout and style for detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer, or a user.

Document History

October 18, 2023
Coaxial communication cables – Part 8-1: Blank detail specification for semi-flexible cables with fluoropolymer dielectric
IEC 61196-8-1:2023 applies to coaxial communication cables described in IEC 61196-8. It specifies the requirements of semi-flexible coaxial communication cables with fluoropolymer dielectric and tin...
DSF/IEC 61196-8-1 ED2
Coaxial communication cables – Part 8-1: Blank detail specification for semi-flexible cables with fluoropolymer dielectric
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-8, it specifies the requirements of semi-flexible coaxial communication cables with fluoropolymer dielectric and...
Advertisement