DS/ISO/IEC 29341-3-2 ED1

Information technology – UPnP Device Architecture – Part 3-2: Audio Video Device Control Protocol – Media Renderer Device

active, Most Current
Organization: DS
Publication Date: 13 February 2023
Status: active
Page Count: 18
ICS Code (Interface and interconnection equipment): 35.200
scope:

ISO/IEC 29341-3-2:2008(E) defines a general-purpose device template that can be used to instantiate any Consumer Electronic (CE) device that is capable of rendering AV content from the home network. The series of ISO/IEC 29341 publications defines an architecture for pervasive peer-to-peer network connectivity of intelligent appliances, wireless devices and PCs. It is designed to bring easy to use, flexible, standards-based connectivity to ad-hoc or unmanaged networks whether in the home, in a small business, public spaces or attached to the Internet.

Document History

DS/ISO/IEC 29341-3-2 ED1
February 13, 2023
Information technology – UPnP Device Architecture – Part 3-2: Audio Video Device Control Protocol – Media Renderer Device
ISO/IEC 29341-3-2:2008(E) defines a general-purpose device template that can be used to instantiate any Consumer Electronic (CE) device that is capable of rendering AV content from the home network....
Advertisement