DSF/PREN ISO 17651-1

Simultaneous interpreting – Interpreters’ working environment – Part 1: Requirements and recommendations for permanent booths (ISO/DIS 17651-1:2023)

inactive
Organization: DS
Status: inactive
Page Count: 23
ICS Code (Public buildings): 91.040.10
scope:

ISO 2603:2016 provides requirements and recommendations for building and renovating permanent booths for simultaneous interpreting in new and existing buildings. This document also ensures the usability and accessibility of booths for all interpreters, including those with special needs. It is applicable to all types of permanent booths, using built-in or portable equipment. In conjunction with either this document or ISO 4043, ISO 20108 and ISO 20109 provide the relevant requirements both for the quality and transmission of sound and image provided to interpreters and for the equipment needed in the booths.

Document History

Simultaneous interpreting – Interpreters’ working environment – Part 1: Requirements and recommendations for permanent booths (ISO/FDIS 17651-1:2023)
ISO 2603:2016 provides requirements and recommendations for building and renovating permanent booths for simultaneous interpreting in new and existing buildings. This document also ensures the...
DSF/PREN ISO 17651-1
Simultaneous interpreting – Interpreters’ working environment – Part 1: Requirements and recommendations for permanent booths (ISO/DIS 17651-1:2023)
ISO 2603:2016 provides requirements and recommendations for building and renovating permanent booths for simultaneous interpreting in new and existing buildings. This document also ensures the...
Advertisement