DSF/PREN IEC 61189-2-808

Test methods for electrical materials, printed board and other interconnection structures and assemblies – Part 2-808: Thermal resistance of an assembly by thermal transient method

pending, Most Current
Organization: DS
Status: pending
Page Count: 20
ICS Code (Printed circuits and boards): 31.180
scope:

This document describes the thermal transient method to characterize the thermal resistance of an assembly consisting of a heat source (e.g. power device), an attachment material (e.g. solder) and a dielectric layer with electrode. It is suitable to determine the thermal resistance of materials and assembly methods as well as to optimize the thermal flux to a heat sink. Note: This method is not intended to measure and specify the value of the thermal resistance of a dielectric material. For that purpose, other standards exist. Examples are given in Annex A.

Document History

DSF/PREN IEC 61189-2-808
Test methods for electrical materials, printed board and other interconnection structures and assemblies – Part 2-808: Thermal resistance of an assembly by thermal transient method
This document describes the thermal transient method to characterize the thermal resistance of an assembly consisting of a heat source (e.g. power device), an attachment material (e.g. solder) and a...
Advertisement