DS/EN 1875-3

Rubber- or plastics-coated fabrics – Determination of tear strength – Part 3: Trapezoidal method (five-highest-peak calculation)

active, Most Current
Organization: DS
Publication Date: 13 February 2023
Status: active
Page Count: 15
ICS Code (Coated fabrics): 59.080.40
scope:

This document specifies test conditions and the procedure to be followed for determining the tear strength of a trapezoidal specimen of a rubber- or plastics-coated fabric, using a tensile testing machine. This test can be carried out: - either on test specimens conditioned in reference atmospheres; or - on test specimens which have been subjected to any necessary treatment for the application considered, for example dipping.

Document History

DS/EN 1875-3
February 13, 2023
Rubber- or plastics-coated fabrics – Determination of tear strength – Part 3: Trapezoidal method (five-highest-peak calculation)
This document specifies test conditions and the procedure to be followed for determining the tear strength of a trapezoidal specimen of a rubber- or plastics-coated fabric, using a tensile testing...
April 1, 1998
Rubber- or plastics-coated fabrics – Determination of tear strength – Part 3: Trapezoidal method
The standard specifies test conditions and the procedure to be followed for determining the tear strength of a trapezoidal specimen of a rubber- or plastics-coated fabric, using a tensile testing...
Rubber- or plastics- coated fabrics – Determination of tear strength – Part 3: Trapezoidal method
This standard defines test conditions and the procedure to be followed for determining the tear strength of a trapezoidal specimen of a rubber- or plastics-coated fabric, using a tensile testing...
Advertisement